onsemi Single FETs, MOSFETs FQPF11P06

Description
P-Channel 60V 8.6A (Tc) 30W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
P-Channel 60V 8.6A (Tc) 30W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF11P06FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF11P06FS-ND
Single FETs, MOSFETs FQPF11P06FS-ND
P-Channel 60V 8.6A (Tc) 30W (Tc) Through Hole TO-220F-3

P-Channel 60V 8.6A (Tc) 30W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF11P06 - 204307-FQPF11P06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF11P06
204307-FQPF11P06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF11P06 204307-FQPF11P06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204307-FQPF11P06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 8.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 550pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 175 mOhm @ 4.3A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204307-FQPF11P06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 8.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 550pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 175 mOhm @ 4.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V -8.6A MOSFET Transistor
278-FQPF11P06
P-Channel -60V -8.6A MOSFET Transistor 278-FQPF11P06
P-Channel MOSFET, -60V, -8.6A, 175mR, TO-220F Product overview: FQPF11P06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -8.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF11P06 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -60V, -8.6A, 175mR, TO-220F Product overview: FQPF11P06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -8.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF11P06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF11P06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQPF11P06
Single FETs, MOSFETs FQPF11P06
POWER FIELD-EFFECT TRANSISTOR, 8

POWER FIELD-EFFECT TRANSISTOR, 8

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF11P06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQPF11P06
Single FETs, MOSFETs FQPF11P06
MOSFET P-CH 60V 8.6A TO220F

MOSFET P-CH 60V 8.6A TO220F

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 8.6A, 175Deg C, 30W Rohs Compliant Onsemi - 54AH8763 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 8.6A, 175Deg C, 30W Rohs Compliant Onsemi
54AH8763
Mosfet, P-Ch, 60V, 8.6A, 175Deg C, 30W Rohs Compliant Onsemi 54AH8763
MOSFET, P-CH, 60V, 8.6A, 175DEG C, 30W ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 8.6A, 175DEG C, 30W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF11P06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF11P06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF11P06
MOSFET P-CH 60V 8.6A TO220F

MOSFET P-CH 60V 8.6A TO220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V P-Channel QFET

MOSFET 60V P-Channel QFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQPF11P06FS-ND 204307-FQPF11P06 278-FQPF11P06 FQPF11P06 54AH8763 FQPF11P06 FQPF11P06
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF11P06 P-Channel -60V -8.6A MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, 60V, 8.6A, 175Deg C, 30W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack TO-3 TO-220; TO-220-3 Full Pack
V(BR)DSS 60 volts 60 volts
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1047083-AUIRF7648M2TR - Win Source Electronics
Specs
Polarity N-Channel
PD 2500 to 63000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
8 suppliers