onsemi Single FETs, MOSFETs FQPF10N20

Description
N-Channel 200V 6.8A (Tc) 40W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 200V 6.8A (Tc) 40W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF10N20-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF10N20-ND
Single FETs, MOSFETs FQPF10N20-ND
N-Channel 200V 6.8A (Tc) 40W (Tc) Through Hole TO-220F-3

N-Channel 200V 6.8A (Tc) 40W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
200V 6.8A MOSFET Transistor
278-FQPF10N20
200V 6.8A MOSFET Transistor 278-FQPF10N20
MOSFET N-CH 200V 6.8A TO-220F Product overview: FQPF10N20 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF10N20 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 6.8A TO-220F Product overview: FQPF10N20 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF10N20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - FQPF10N20 - 1175460-FQPF10N20 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FQPF10N20
1175460-FQPF10N20
FETs - Single - FQPF10N20 1175460-FQPF10N20
Manufacturer: ON Semiconductor Win Source Part Number: 1175460-FQPF10N20 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 40W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 6.8A Rds On (Maximum) at Id, Vgs: 360mOhm at 3.4A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 18nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 670pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175460-FQPF10N20
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 40W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 6.8A
Rds On (Maximum) at Id, Vgs: 360mOhm at 3.4A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 18nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 670pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF10N20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF10N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF10N20
MOSFET N-CH 200V 6.8A TO220F

MOSFET N-CH 200V 6.8A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQPF10N20-ND 278-FQPF10N20 1175460-FQPF10N20 FQPF10N20
Product Name Single FETs, MOSFETs 200V 6.8A MOSFET Transistor FETs - Single - FQPF10N20 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-220; TO-220-3 Full Pack
PD 40000 milliwatts 40000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details