onsemi Single FETs, MOSFETs FQP9P25

Description
P-Channel 250V 9.4A (Tc) 120W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
P-Channel 250V 9.4A (Tc) 120W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP9P25FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP9P25FS-ND
Single FETs, MOSFETs FQP9P25FS-ND
P-Channel 250V 9.4A (Tc) 120W (Tc) Through Hole TO-220-3

P-Channel 250V 9.4A (Tc) 120W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP9P25 - 204306-FQP9P25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP9P25
204306-FQP9P25
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP9P25 204306-FQP9P25
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204306-FQP9P25 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 9.4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1180pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 620 mOhm @ 4.7A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204306-FQP9P25
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 9.4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1180pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 620 mOhm @ 4.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
P-Channel -250V -9.4A MOSFET Transistor
278-FQP9P25
P-Channel -250V -9.4A MOSFET Transistor 278-FQP9P25
P-Channel MOSFET -250V, -9.4A, 620mR, TO-220AB Product overview: FQP9P25 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -250V, -9.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -250V, -9.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP9P25 can be used for catalog matching and distributor lookup.

P-Channel MOSFET -250V, -9.4A, 620mR, TO-220AB Product overview: FQP9P25 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -250V, -9.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -250V, -9.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP9P25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FQP9P25
MOSFET FQP9P25
MOSFET 250V P-Channel QFET

MOSFET 250V P-Channel QFET

Buy Now Datasheet
Single FETs, MOSFETs - FQP9P25 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP9P25
Single FETs, MOSFETs FQP9P25
MOSFET P-CH 250V 9.4A TO220-3

MOSFET P-CH 250V 9.4A TO220-3

Supplier's Site Datasheet
Mosfet, P-Ch, -250V, -9.4A, To-220-3; Transistor Polarity Onsemi - 46AC0865 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -250V, -9.4A, To-220-3; Transistor Polarity Onsemi
46AC0865
Mosfet, P-Ch, -250V, -9.4A, To-220-3; Transistor Polarity Onsemi 46AC0865
MOSFET, P-CH, -250V, -9.4A, TO-220-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-9.4A; Drain Source Voltage Vds:-250V; On Resistance Rds(on):0.48ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -250V, -9.4A, TO-220-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-9.4A; Drain Source Voltage Vds:-250V; On Resistance Rds(on):0.48ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP9P25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP9P25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP9P25
MOSFET P-CH 250V 9.4A TO220-3

MOSFET P-CH 250V 9.4A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQP9P25FS-ND 204306-FQP9P25 278-FQP9P25 FQP9P25 FQP9P25 46AC0865 FQP9P25
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP9P25 P-Channel -250V -9.4A MOSFET Transistor MOSFET Single FETs, MOSFETs Mosfet, P-Ch, -250V, -9.4A, To-220-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
V(BR)DSS 250 volts 250 volts
PD 120000 milliwatts 120000 milliwatts 120000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2386-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers