Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204305-FQP9N50C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 135W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 1030pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 800 mOhm @ 4.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
500V 9A N-Channel Power MOSFET TO-220 800mR Product overview: FQP9N50C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 9A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP9N50C can be used for catalog matching and distributor lookup.
N-Channel 500V 9A (Tc) 135W (Tc) Through Hole TO-220-3
MOSFET N-CH 500V 9A TO220-3
N CHANNEL MOSFET, 500V, 9A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
MOSFET 500V N-Ch Q-FET advance C-Series
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 204305-FQP9N50C | 278-FQP9N50C | FQP9N50C-ND | FQP9N50C | 84H4785 | FQP9N50C |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP9N50C | N-Channel 500V 9A TO-220 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 500V, 9A, To-220; Channel Type Onsemi | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 500 volts | |||||
| PD | 135000 milliwatts | 135000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |