onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP9N30 FQP9N30

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067447-FQP9N30 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 98W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 750pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 450 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067447-FQP9N30 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 98W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 750pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 450 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP9N30 - 067447-FQP9N30 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP9N30
067447-FQP9N30
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP9N30 067447-FQP9N30
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067447-FQP9N30 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 98W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 750pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 450 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067447-FQP9N30
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 98W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 750pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 450 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 300V 9A TO-220 MOSFET Transistor
278-FQP9N30
N-Channel 300V 9A TO-220 MOSFET Transistor 278-FQP9N30
300V 9A N-Channel MOSFET TO-220 450mR Product overview: FQP9N30 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300V, 9A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 9A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP9N30 can be used for catalog matching and distributor lookup.

300V 9A N-Channel MOSFET TO-220 450mR Product overview: FQP9N30 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300V, 9A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 9A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP9N30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQP9N30-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP9N30-ND
Single FETs, MOSFETs FQP9N30-ND
N-Channel 300V 9A (Tc) 98W (Tc) Through Hole TO-220-3

N-Channel 300V 9A (Tc) 98W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Mosfet, N-Ch, 300V, 9A, To-220-3; Channel Type Onsemi - 82C4364 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 300V, 9A, To-220-3; Channel Type Onsemi
82C4364
Mosfet, N-Ch, 300V, 9A, To-220-3; Channel Type Onsemi 82C4364
MOSFET, N-CH, 300V, 9A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 300V, 9A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP9N30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP9N30
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP9N30
MOSFET N-CH 300V 9A TO220-3

MOSFET N-CH 300V 9A TO220-3

Supplier's Site
MOSFET N-CH 300V 9A TO-220 - 598-FQP9N30 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 300V 9A TO-220
598-FQP9N30
MOSFET N-CH 300V 9A TO-220 598-FQP9N30
MOSFET N-CH 300V 9A TO-220

MOSFET N-CH 300V 9A TO-220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 067447-FQP9N30 278-FQP9N30 FQP9N30-ND 82C4364 FQP9N30 598-FQP9N30
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP9N30 N-Channel 300V 9A TO-220 MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 300V, 9A, To-220-3; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 300V 9A TO-220
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 300 volts 300 volts
PD 98000 milliwatts 98000 milliwatts 98000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data