onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP9N25C FQP9N25C

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135195-FQP9N25C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 8.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 710pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 430 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135195-FQP9N25C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 8.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 710pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 430 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP9N25C - 135195-FQP9N25C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP9N25C
135195-FQP9N25C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP9N25C 135195-FQP9N25C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135195-FQP9N25C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 8.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 710pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 430 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 135195-FQP9N25C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 8.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 710pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 430 mOhm @ 4.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
250V 8.8A TO-220 MOSFET Transistor
278-FQP9N25C
250V 8.8A TO-220 MOSFET Transistor 278-FQP9N25C
MOSFET N-CH 250V 8.8A TO-220 Product overview: FQP9N25C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8.8A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8.8A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP9N25C can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 8.8A TO-220 Product overview: FQP9N25C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8.8A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8.8A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP9N25C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQP9N25C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP9N25C-ND
Single FETs, MOSFETs FQP9N25C-ND
N-Channel 250V 8.8A (Tc) 74W (Tc) Through Hole TO-220-3

N-Channel 250V 8.8A (Tc) 74W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP9N25C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP9N25C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP9N25C
MOSFET N-CH 250V 8.8A TO220-3

MOSFET N-CH 250V 8.8A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 135195-FQP9N25C 278-FQP9N25C FQP9N25C-ND FQP9N25C
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP9N25C 250V 8.8A TO-220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 250 volts
PD 74000 milliwatts 74000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
55V 3.4A MOSFET Transistor - 289-AUIRF7342QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
9 suppliers
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers