onsemi Mosfet, P, To-220; Channel Type Onsemi FQP8P10.

Description
MOSFET, P, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:65W; MSL:- RoHS Compliant: No
Description
MOSFET, P, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:65W; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Mosfet, P, To-220; Channel Type Onsemi - 14J0096 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P, To-220; Channel Type Onsemi
14J0096
Mosfet, P, To-220; Channel Type Onsemi 14J0096
MOSFET, P, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:65W; MSL:- RoHS Compliant: No

MOSFET, P, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:65W; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 14J0096
Product Name Mosfet, P, To-220; Channel Type Onsemi
IDSS 8000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310702SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
END - OF - LIFE - AUIRF4104STRR - 1149793-AUIRF4104STRR - Win Source Electronics
Specs
Package Type SOT3
View Details
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
8 suppliers