The FQP8N60C is an N-channel MOSFET designed for high-efficiency switched-mode power supplies and active power factor correction. It is packaged in a TO-220 case with a maximum drain-source voltage of 600 V and a continuous drain current of 7.5 A at 25°C case temperature. The maximum on-state resistance is 1.2 Ω at 10 V gate-source voltage and 3.75 A drain current. The device has a typical gate charge of 28 nC, reverse transfer capacitance of 12 pF, and is 100% avalanche tested with a single-pulsed avalanche energy rating of 230 mJ. Thermal resistance from junction to case is 0.85 °C/W, and the operating and storage temperature range is -55°C to +150°C. The package meets UL 94 V-0 flammability requirements and is RoHS compliant.
MOSFET, N, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:7.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:147W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 97K0198 |
| Product Name | Mosfet, N, To-220; Channel Type Onsemi |
| IDSS | 7500 milliamps |