onsemi Single FETs, MOSFETs FQP7N10L

Description
N-Channel 100V 7.3A (Tc) 40W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 100V 7.3A (Tc) 40W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP7N10L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP7N10L-ND
Single FETs, MOSFETs FQP7N10L-ND
N-Channel 100V 7.3A (Tc) 40W (Tc) Through Hole TO-220-3

N-Channel 100V 7.3A (Tc) 40W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP7N10L - 1039875-FQP7N10L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP7N10L
1039875-FQP7N10L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP7N10L 1039875-FQP7N10L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039875-FQP7N10L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 6nC @ 5V Max Input Capacitance: 290pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 350 mOhm @ 3.65A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039875-FQP7N10L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 7.3A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 6nC @ 5V
Max Input Capacitance: 290pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 350 mOhm @ 3.65A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP7N10L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP7N10L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP7N10L
MOSFET N-CH 100V 7.3A TO220-3

MOSFET N-CH 100V 7.3A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQP7N10L-ND 1039875-FQP7N10L FQP7N10L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP7N10L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers