onsemi Single FETs, MOSFETs FQP6N50

Description
N-Channel 500V 5.5A (Tc) 98W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 500V 5.5A (Tc) 98W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP6N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP6N50-ND
Single FETs, MOSFETs FQP6N50-ND
N-Channel 500V 5.5A (Tc) 98W (Tc) Through Hole TO-220-3

N-Channel 500V 5.5A (Tc) 98W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP6N50 - 001234-FQP6N50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP6N50
001234-FQP6N50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP6N50 001234-FQP6N50
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001234-FQP6N50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 98W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 5.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 790pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.3 Ohm @ 2.8A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001234-FQP6N50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 98W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 790pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.3 Ohm @ 2.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
500V 5.5A TO-220 MOSFET Transistor
278-FQP6N50
500V 5.5A TO-220 MOSFET Transistor 278-FQP6N50
MOSFET N-CH 500V 5.5A TO-220 Product overview: FQP6N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP6N50 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 5.5A TO-220 Product overview: FQP6N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP6N50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP6N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP6N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP6N50
MOSFET N-CH 500V 5.5A TO220-3

MOSFET N-CH 500V 5.5A TO220-3

Supplier's Site
MOSFET N-CH 500V 5.5A TO-220 - 598-FQP6N50 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 5.5A TO-220
598-FQP6N50
MOSFET N-CH 500V 5.5A TO-220 598-FQP6N50
MOSFET N-CH 500V 5.5A TO-220

MOSFET N-CH 500V 5.5A TO-220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQP6N50-ND 001234-FQP6N50 278-FQP6N50 FQP6N50 598-FQP6N50
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP6N50 500V 5.5A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 500V 5.5A TO-220
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3
V(BR)DSS 500 volts 500 volts
PD 98000 milliwatts 98000 milliwatts 98000 milliwatts
Unlock Full Specs
to access all available technical data