onsemi Single FETs, MOSFETs FQP65N06

Description
N-Channel 60V 65A (Tc) 150W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 60V 65A (Tc) 150W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP65N06FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP65N06FS-ND
Single FETs, MOSFETs FQP65N06FS-ND
N-Channel 60V 65A (Tc) 150W (Tc) Through Hole TO-220-3

N-Channel 60V 65A (Tc) 150W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP65N06 - 067440-FQP65N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP65N06
067440-FQP65N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP65N06 067440-FQP65N06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067440-FQP65N06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 65A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 2410pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 16 mOhm @ 32.5A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067440-FQP65N06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 65A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 2410pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 16 mOhm @ 32.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 65A TO-220 MOSFET Transistor
278-FQP65N06
N-Channel 60V 65A TO-220 MOSFET Transistor 278-FQP65N06
N-Channel MOSFET, 60V, 65A, 16mR, TO-220 Product overview: FQP65N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 65A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 65A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP65N06 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 65A, 16mR, TO-220 Product overview: FQP65N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 65A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 65A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP65N06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Mosfet, 60V, 65A, To-220; Transistor Polarity Onsemi - 18C6575 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 65A, To-220; Transistor Polarity Onsemi
18C6575
N Channel Mosfet, 60V, 65A, To-220; Transistor Polarity Onsemi 18C6575
N CHANNEL MOSFET, 60V, 65A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:65A; On Resistance Rds(on):0.016ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 65A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:65A; On Resistance Rds(on):0.016ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 65 A, 60 V, 16 Mohm, 10 V, 4 V Rohs Compliant Onsemi - 97K0193 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 65 A, 60 V, 16 Mohm, 10 V, 4 V Rohs Compliant Onsemi
97K0193
Mosfet Transistor, N Channel, 65 A, 60 V, 16 Mohm, 10 V, 4 V Rohs Compliant Onsemi 97K0193
MOSFET Transistor, N Channel, 65 A, 60 V, 16 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 65 A, 60 V, 16 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP65N06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP65N06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP65N06
MOSFET N-CH 60V 65A TO220-3

MOSFET N-CH 60V 65A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FQP65N06
MOSFET FQP65N06
MOSFET TO-220 N-CH 60V 65A

MOSFET TO-220 N-CH 60V 65A

Buy Now Datasheet
Single FETs, MOSFETs - FQP65N06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP65N06
Single FETs, MOSFETs FQP65N06
MOSFET N-CH 60V 65A TO220-3

MOSFET N-CH 60V 65A TO220-3

Supplier's Site Datasheet
Single FETs, MOSFETs - FQP65N06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP65N06
Single FETs, MOSFETs FQP65N06
POWER FIELD-EFFECT TRANSISTOR, 6

POWER FIELD-EFFECT TRANSISTOR, 6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQP65N06FS-ND 067440-FQP65N06 278-FQP65N06 18C6575 97K0193 FQP65N06 FQP65N06 FQP65N06
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP65N06 N-Channel 60V 65A TO-220 MOSFET Transistor N Channel Mosfet, 60V, 65A, To-220; Transistor Polarity Onsemi Mosfet Transistor, N Channel, 65 A, 60 V, 16 Mohm, 10 V, 4 V Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-3; TO-220 TO-3 TO-220; TO-220-3 TO-220; TO-220-3
V(BR)DSS 60 volts 60 volts
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data