onsemi Single FETs, MOSFETs FQP5N80

Description
N-Channel 800V 4.8A (Tc) 140W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 800V 4.8A (Tc) 140W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP5N80-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP5N80-ND
Single FETs, MOSFETs FQP5N80-ND
N-Channel 800V 4.8A (Tc) 140W (Tc) Through Hole TO-220-3

N-Channel 800V 4.8A (Tc) 140W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP5N80 - 067438-FQP5N80 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP5N80
067438-FQP5N80
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP5N80 067438-FQP5N80
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067438-FQP5N80 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 4.8A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 1250pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.6 Ohm @ 2.4A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067438-FQP5N80
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 4.8A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 33nC @ 10V
Max Input Capacitance: 1250pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.6 Ohm @ 2.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
800V 4.8A TO-220 MOSFET Transistor
278-FQP5N80
800V 4.8A TO-220 MOSFET Transistor 278-FQP5N80
800V N-CH MOSFET 4.8A TO-220 2.6R Product overview: FQP5N80 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4.8A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4.8A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP5N80 can be used for catalog matching and distributor lookup.

800V N-CH MOSFET 4.8A TO-220 2.6R Product overview: FQP5N80 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4.8A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4.8A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP5N80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP5N80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP5N80
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP5N80
MOSFET N-CH 800V 4.8A TO220-3

MOSFET N-CH 800V 4.8A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQP5N80-ND 067438-FQP5N80 278-FQP5N80 FQP5N80
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP5N80 800V 4.8A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3
V(BR)DSS 800 volts
Unlock Full Specs
to access all available technical data