onsemi 200V 4.5A TO220 MOSFET Transistor FQP5N20L

Description
MOSFET N-CH 200V 4.5A TO220-3 Product overview: FQP5N20L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP5N20L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 4.5A TO220-3 Product overview: FQP5N20L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP5N20L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 4.5A TO220 MOSFET Transistor
278-FQP5N20L
200V 4.5A TO220 MOSFET Transistor 278-FQP5N20L
MOSFET N-CH 200V 4.5A TO220-3 Product overview: FQP5N20L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP5N20L can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 4.5A TO220-3 Product overview: FQP5N20L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP5N20L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQP5N20L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP5N20L-ND
Single FETs, MOSFETs FQP5N20L-ND
N-Channel 200V 4.5A (Tc) 52W (Tc) Through Hole TO-220-3

N-Channel 200V 4.5A (Tc) 52W (Tc) Through Hole TO-220-3

Buy Now Datasheet
MOSFET N-CH 200V 4.5A TO-220 - 598-FQP5N20L - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 4.5A TO-220
598-FQP5N20L
MOSFET N-CH 200V 4.5A TO-220 598-FQP5N20L
MOSFET N-CH 200V 4.5A TO-220

MOSFET N-CH 200V 4.5A TO-220

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP5N20L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP5N20L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP5N20L
MOSFET N-CH 200V 4.5A TO220-3

MOSFET N-CH 200V 4.5A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQP5N20L FQP5N20L-ND 598-FQP5N20L FQP5N20L
Product Name 200V 4.5A TO220 MOSFET Transistor Single FETs, MOSFETs MOSFET N-CH 200V 4.5A TO-220 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 52000 milliwatts 52000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details