onsemi Single FETs, MOSFETs FQP58N08

Description
N-Channel 80V 57.5A (Tc) 146W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 80V 57.5A (Tc) 146W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP58N08-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP58N08-ND
Single FETs, MOSFETs FQP58N08-ND
N-Channel 80V 57.5A (Tc) 146W (Tc) Through Hole TO-220-3

N-Channel 80V 57.5A (Tc) 146W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
80V 57.5A TO-220 MOSFET Transistor
278-FQP58N08
80V 57.5A TO-220 MOSFET Transistor 278-FQP58N08
MOSFET N-CH 80V 57.5A TO-220 Product overview: FQP58N08 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 57.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 57.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP58N08 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 57.5A TO-220 Product overview: FQP58N08 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 57.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 57.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP58N08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP58N08 - 1039858-FQP58N08 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP58N08
1039858-FQP58N08
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP58N08 1039858-FQP58N08
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039858-FQP58N08 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 146W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 57.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 1900pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 24 mOhm @ 28.75A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039858-FQP58N08
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 146W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 57.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 1900pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 24 mOhm @ 28.75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP58N08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP58N08
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP58N08
MOSFET N-CH 80V 57.5A TO220-3

MOSFET N-CH 80V 57.5A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQP58N08-ND 278-FQP58N08 1039858-FQP58N08 FQP58N08
Product Name Single FETs, MOSFETs 80V 57.5A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP58N08 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3
PD 146000 milliwatts 146000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
 - AUIRF1324STRL7P - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK-7
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers