onsemi Single FETs, MOSFETs FQP4N80

Description
N-Channel 800V 3.9A (Tc) 130W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 800V 3.9A (Tc) 130W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP4N80FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP4N80FS-ND
Single FETs, MOSFETs FQP4N80FS-ND
N-Channel 800V 3.9A (Tc) 130W (Tc) Through Hole TO-220-3

N-Channel 800V 3.9A (Tc) 130W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP4N80 - 067433-FQP4N80 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP4N80
067433-FQP4N80
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP4N80 067433-FQP4N80
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067433-FQP4N80 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 130W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 3.9A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 880pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1.95A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067433-FQP4N80
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 130W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 3.9A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 880pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1.95A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 800V 3.9A 3.6 Ohm MOSFET Transistor
278-FQP4N80
N-Channel 800V 3.9A 3.6 Ohm MOSFET Transistor 278-FQP4N80
800V N-Channel MOSFET, 3.9A, 3.6 Ohm, TO-220 Product overview: FQP4N80 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 3.9A, 3.6 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3.9A, 3.6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP4N80 can be used for catalog matching and distributor lookup.

800V N-Channel MOSFET, 3.9A, 3.6 Ohm, TO-220 Product overview: FQP4N80 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 3.9A, 3.6 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3.9A, 3.6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP4N80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQP4N80 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP4N80
Single FETs, MOSFETs FQP4N80
MOSFET N-CH 800V 3.9A TO220-3

MOSFET N-CH 800V 3.9A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP4N80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP4N80
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP4N80
MOSFET N-CH 800V 3.9A TO220-3

MOSFET N-CH 800V 3.9A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FQP4N80
MOSFET FQP4N80
MOSFET 800V N-Channel QFET

MOSFET 800V N-Channel QFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQP4N80FS-ND 067433-FQP4N80 278-FQP4N80 FQP4N80 FQP4N80 FQP4N80
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP4N80 N-Channel 800V 3.9A 3.6 Ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3
V(BR)DSS 800 volts 800 volts
PD 130000 milliwatts 130000 milliwatts 130000 milliwatts
Unlock Full Specs
to access all available technical data