N-Channel 600V 3A (Tc) 75W (Tc) Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039848-FQP3N60C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 565pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.4 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
POWER FIELD-EFFECT TRANSISTOR, 3 Product overview: FQP3N60C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP3N60C can be used for catalog matching and distributor lookup.
POWER FIELD-EFFECT TRANSISTOR, 3
MOSFET N-CH 600V 3A TO220-3
MOSFET N-CH 600V 3A TO220-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FQP3N60CFS-ND | 1039848-FQP3N60C | 278-FQP3N60C | FQP3N60C | FQP3N60C | FQP3N60C |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP3N60C | MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | Bulk | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| V(BR)DSS | 600 volts | 600 volts | ||||
| PD | 75000 milliwatts | 75000 milliwatts | 75000 milliwatts |