onsemi Single FETs, MOSFETs FQP34N20

Description
N-Channel 200V 31A (Tc) 180W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 200V 31A (Tc) 180W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP34N20-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP34N20-ND
Single FETs, MOSFETs FQP34N20-ND
N-Channel 200V 31A (Tc) 180W (Tc) Through Hole TO-220-3

N-Channel 200V 31A (Tc) 180W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 200V MOSFET Transistor
2088-FQP34N20
N-Channel 200V MOSFET Transistor 2088-FQP34N20
MOSFETs 200V N-Channel QFET Product overview: FQP34N20 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP34N20 can be used for catalog matching and distributor lookup.

MOSFETs 200V N-Channel QFET Product overview: FQP34N20 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP34N20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP34N20 - 016454-FQP34N20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP34N20
016454-FQP34N20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP34N20 016454-FQP34N20
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016454-FQP34N20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Family Name: FQP34N20 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 31A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 78nC @ 10V Max Input Capacitance: 3100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 75 mOhm @ 15.5A, 10V Alternative Parts (Cross-Reference): IXTP32N20T; IRFB23N20D; STP30NF20; Introduction Date: May 16, 2000 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016454-FQP34N20
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Family Name: FQP34N20
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 31A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 78nC @ 10V
Max Input Capacitance: 3100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 75 mOhm @ 15.5A, 10V
Alternative Parts (Cross-Reference): IXTP32N20T; IRFB23N20D; STP30NF20;
Introduction Date: May 16, 2000
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FQP34N20 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP34N20
Single FETs, MOSFETs FQP34N20
MOSFET N-CH 200V 31A TO220-3

MOSFET N-CH 200V 31A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FQP34N20
MOSFET FQP34N20
MOSFET 200V N-Channel QFET

MOSFET 200V N-Channel QFET

Buy Now Datasheet
N Channel Mosfet, 200V, 31A, To-220; Transistor Polarity Onsemi - 58K1525 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 31A, To-220; Transistor Polarity Onsemi
58K1525
N Channel Mosfet, 200V, 31A, To-220; Transistor Polarity Onsemi 58K1525
N CHANNEL MOSFET, 200V, 31A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:31A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 31A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:31A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP34N20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP34N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP34N20
MOSFET N-CH 200V 31A TO220-3

MOSFET N-CH 200V 31A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQP34N20-ND 2088-FQP34N20 016454-FQP34N20 FQP34N20 FQP34N20 58K1525 FQP34N20
Product Name Single FETs, MOSFETs N-Channel 200V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP34N20 Single FETs, MOSFETs MOSFET N Channel Mosfet, 200V, 31A, To-220; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
Transconductance 0.0250 kS
PD 180 milliwatts 180000 milliwatts 180000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 4.7A MOSFET Transistor - 289-AUIRF7343QTR - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 2000 milliwatts
View Details
8 suppliers