onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP30N06L FQP30N06L

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006024-FQP30N06L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 20nC @ 5V Max Input Capacitance: 1040pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006024-FQP30N06L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 20nC @ 5V Max Input Capacitance: 1040pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP30N06L - 006024-FQP30N06L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP30N06L
006024-FQP30N06L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP30N06L 006024-FQP30N06L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006024-FQP30N06L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 20nC @ 5V Max Input Capacitance: 1040pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006024-FQP30N06L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 79W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 32A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 20nC @ 5V
Max Input Capacitance: 1040pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 32A TO-220 MOSFET Transistor
278-FQP30N06L
N-Channel 60V 32A TO-220 MOSFET Transistor 278-FQP30N06L
N-Channel MOSFET, 60V, 32A, 35mΩ, TO-220 Product overview: FQP30N06L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 32A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 32A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP30N06L can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 32A, 35mΩ, TO-220 Product overview: FQP30N06L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 32A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 32A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP30N06L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQP30N06L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP30N06L-ND
Single FETs, MOSFETs FQP30N06L-ND
N-Channel 60V 32A (Tc) 79W (Tc) Through Hole TO-220-3

N-Channel 60V 32A (Tc) 79W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP30N06L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP30N06L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP30N06L
MOSFET N-CH 60V 32A TO220-3

MOSFET N-CH 60V 32A TO220-3

Supplier's Site
Mosfet Transistor, N Channel, 32 A, 60 V, 27 Mohm, 10 V, 2.5 V Rohs Compliant Onsemi - 31Y1552 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 32 A, 60 V, 27 Mohm, 10 V, 2.5 V Rohs Compliant Onsemi
31Y1552
Mosfet Transistor, N Channel, 32 A, 60 V, 27 Mohm, 10 V, 2.5 V Rohs Compliant Onsemi 31Y1552
MOSFET Transistor, N Channel, 32 A, 60 V, 27 mohm, 10 V, 2.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 32 A, 60 V, 27 mohm, 10 V, 2.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 60V, 32A, To-220; Channel Type Onsemi - 20C4477 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 32A, To-220; Channel Type Onsemi
20C4477
N Channel Mosfet, 60V, 32A, To-220; Channel Type Onsemi 20C4477
N CHANNEL MOSFET, 60V, 32A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:32A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 32A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:32A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FQP30N06L
Triode/MOS Tube/Transistor >> MOSFETs FQP30N06L
60V 32A 35mΩ@16A,10V 79W 2.5V@250uA null TO-220-3 MOSFETs ROHS

60V 32A 35mΩ@16A,10V 79W 2.5V@250uA null TO-220-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Channel QFET Logic Level

MOSFET 60V N-Channel QFET Logic Level

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 006024-FQP30N06L 278-FQP30N06L FQP30N06L-ND FQP30N06L 31Y1552 20C4477 FQP30N06L FQP30N06L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP30N06L N-Channel 60V 32A TO-220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 32 A, 60 V, 27 Mohm, 10 V, 2.5 V Rohs Compliant Onsemi N Channel Mosfet, 60V, 32A, To-220; Channel Type Onsemi Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 60 volts 60 volts
PD 79000 milliwatts 79000 milliwatts 79000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-3 TO-3; TO-220 TO-220
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
40V 35A MOSFET Transistor - 278-AUIRF7738L2TR - ERSAELECTRONICS PTE. LTD.
Specs
PD 3300 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers