Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067425-FQP2N60C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 54W (Tc)
Family Name: FQP2N60C
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 235pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.7 Ohm @ 1A, 10V
Alternative Parts (Cross-Reference): STP2HNC60; TSM2N60CZ; TSM2N60CZ C0; TSM2NB60CZ C0G;
Introduction Date: September 02, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
MOSFETs 600V N-Channel Advance Q-FET Product overview: FQP2N60C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP2N60C can be used for catalog matching and distributor lookup.
N-Channel 600V 2A (Tc) 54W (Tc) Through Hole TO-220-3
MOSFET, N CHANNEL, 600V, 2A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
POWER FIELD-EFFECT TRANSISTOR, 2
MOSFET N-CH 600V 2A TO220-3
MOSFET N-CH 600V 2A TO220-3
MOSFET 600V N-Channel Advance Q-FET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 067425-FQP2N60C | 2088-FQP2N60C | FQP2N60CFS-ND | 97K0171 | FQP2N60C | FQP2N60C | FQP2N60C | FQP2N60C |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP2N60C | N-Channel 600V MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N Channel, 600V, 2A, To-220-3; Channel Type Onsemi | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 600 volts | 600 volts | ||||||
| PD | 54000 milliwatts | 54 milliwatts | 54000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | TO-220; SOT3; TO-220-3 | Tube | TO-220; TO-220-3 | TO-3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 |