onsemi Single FETs, MOSFETs FQP2N60

Description
N-Channel 600V 2.4A (Tc) 64W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 600V 2.4A (Tc) 64W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP2N60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP2N60-ND
Single FETs, MOSFETs FQP2N60-ND
N-Channel 600V 2.4A (Tc) 64W (Tc) Through Hole TO-220-3

N-Channel 600V 2.4A (Tc) 64W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
600V 2.4A TO220 MOSFET Transistor
278-FQP2N60
600V 2.4A TO220 MOSFET Transistor 278-FQP2N60
MOSFET N-CH 600V 2.4A TO220-3 Product overview: FQP2N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP2N60 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 2.4A TO220-3 Product overview: FQP2N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP2N60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP2N60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP2N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP2N60
MOSFET N-CH 600V 2.4A TO220-3

MOSFET N-CH 600V 2.4A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQP2N60-ND 278-FQP2N60 FQP2N60
Product Name Single FETs, MOSFETs 600V 2.4A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers