Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067424-FQP27N25
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 25.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 2450pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 110 mOhm @ 12.75A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
250V N-Channel Power MOSFET, 25.5A, 110mR, TO-220 Product overview: FQP27N25 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 25.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 25.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP27N25 can be used for catalog matching and distributor lookup.
N-Channel 250V 25.5A (Tc) 180W (Tc) Through Hole TO-220-3
MOSFET N-CH 250V 25.5A TO220-3
MOSFET N-CH 250V 25.5A TO220-3
MOSFET, N-CH, 250V, 25.5A, 150DEG C/180W ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 067424-FQP27N25 | 278-FQP27N25 | 488-FQP27N25-ND | FQP27N25 | FQP27N25 | FQP27N25 | 54AH8774 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP27N25 | N-Channel 250V 25.5A TO-220 MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 250V, 25.5A, 150Deg C/180W Rohs Compliant Onsemi |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 250 volts | 250 volts | |||||
| PD | 180000 milliwatts | 180000 milliwatts | 180000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |