onsemi Single FETs, MOSFETs FQP18N20V2

Description
N-Channel 200V 18A (Tc) 123W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 200V 18A (Tc) 123W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP18N20V2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP18N20V2-ND
Single FETs, MOSFETs FQP18N20V2-ND
N-Channel 200V 18A (Tc) 123W (Tc) Through Hole TO-220-3

N-Channel 200V 18A (Tc) 123W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
200V 18A TO-220 MOSFET Transistor
278-FQP18N20V2
200V 18A TO-220 MOSFET Transistor 278-FQP18N20V2
MOSFET N-CH 200V 18A TO-220 Product overview: FQP18N20V2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP18N20V2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 18A TO-220 Product overview: FQP18N20V2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP18N20V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP18N20V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP18N20V2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP18N20V2
MOSFET N-CH 200V 18A TO220-3

MOSFET N-CH 200V 18A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQP18N20V2-ND 278-FQP18N20V2 FQP18N20V2
Product Name Single FETs, MOSFETs 200V 18A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details