onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP17P06 FQP17P06

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067422-FQP17P06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 900pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 120 mOhm @ 8.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067422-FQP17P06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 900pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 120 mOhm @ 8.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP17P06 - 067422-FQP17P06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP17P06
067422-FQP17P06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP17P06 067422-FQP17P06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067422-FQP17P06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 900pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 120 mOhm @ 8.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067422-FQP17P06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 79W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 900pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 120 mOhm @ 8.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
MOSFETs - 6715045 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6715045
MOSFETs 6715045
MOSFET P-Channel 60V 17A TO220AB

MOSFET P-Channel 60V 17A TO220AB

Supplier's Site
MOSFETs - 1241755 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241755
MOSFETs 1241755
MOSFET P-Channel 60V 17A TO220AB

MOSFET P-Channel 60V 17A TO220AB

Supplier's Site
Single FETs, MOSFETs - FQP17P06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP17P06-ND
Single FETs, MOSFETs FQP17P06-ND
P-Channel 60V 17A (Tc) 79W (Tc) Through Hole TO-220-3

P-Channel 60V 17A (Tc) 79W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
P-Channel 60V MOSFET Transistor
2088-FQP17P06
P-Channel 60V MOSFET Transistor 2088-FQP17P06
MOSFETs 60V P-Channel QFET Product overview: FQP17P06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP17P06 can be used for catalog matching and distributor lookup.

MOSFETs 60V P-Channel QFET Product overview: FQP17P06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP17P06 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FQP17P06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP17P06
Single FETs, MOSFETs FQP17P06
POWER FIELD-EFFECT TRANSISTOR, 1

POWER FIELD-EFFECT TRANSISTOR, 1

Supplier's Site Datasheet
Single FETs, MOSFETs - FQP17P06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP17P06
Single FETs, MOSFETs FQP17P06
MOSFET P-CH 60V 17A TO220-3

MOSFET P-CH 60V 17A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FQP17P06
MOSFET FQP17P06
MOSFET 60V P-Channel QFET

MOSFET 60V P-Channel QFET

Buy Now Datasheet
P Channel Mosfet, -60V, 17A, To-220; Channel Type Onsemi - 58K1522 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 17A, To-220; Channel Type Onsemi
58K1522
P Channel Mosfet, -60V, 17A, To-220; Channel Type Onsemi 58K1522
P CHANNEL MOSFET, -60V, 17A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 17A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, P Channel, 17 A, 60 V, 120 Mohm, -10 V, -4 V Rohs Compliant Onsemi - 97K0165 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 17 A, 60 V, 120 Mohm, -10 V, -4 V Rohs Compliant Onsemi
97K0165
Mosfet Transistor, P Channel, 17 A, 60 V, 120 Mohm, -10 V, -4 V Rohs Compliant Onsemi 97K0165
MOSFET Transistor, P Channel, 17 A, 60 V, 120 mohm, -10 V, -4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 17 A, 60 V, 120 mohm, -10 V, -4 V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP17P06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP17P06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP17P06
MOSFET P-CH 60V 17A TO220-3

MOSFET P-CH 60V 17A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 067422-FQP17P06 6715045 FQP17P06-ND 2088-FQP17P06 FQP17P06 FQP17P06 58K1522 97K0165 FQP17P06
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP17P06 MOSFETs Single FETs, MOSFETs P-Channel 60V MOSFET Transistor Single FETs, MOSFETs MOSFET P Channel Mosfet, -60V, 17A, To-220; Channel Type Onsemi Mosfet Transistor, P Channel, 17 A, 60 V, 120 Mohm, -10 V, -4 V Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 60 volts 60 volts
PD 79000 milliwatts 79 milliwatts 79000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220-3 TO-220; To-220ab TO-220; TO-220-3 Tube TO-220; TO-220-3 TO-3; TO-220 TO-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
100V 42A DPAK MOSFET Transistor - 278-AUIRFR3710ZTRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
5 suppliers