onsemi P-Channel Through-Hole -120V -15A MOSFET Transistor FQP15P12

Description
P-Channel MOSFET, -120V, -15A, 200mR, DPAK, Through Hole Product overview: FQP15P12 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Through-Hole, -120V, -15A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, -120V, -15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP15P12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, -120V, -15A, 200mR, DPAK, Through Hole Product overview: FQP15P12 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Through-Hole, -120V, -15A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, -120V, -15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP15P12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Through-Hole -120V -15A MOSFET Transistor
278-FQP15P12
P-Channel Through-Hole -120V -15A MOSFET Transistor 278-FQP15P12
P-Channel MOSFET, -120V, -15A, 200mR, DPAK, Through Hole Product overview: FQP15P12 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Through-Hole, -120V, -15A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, -120V, -15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP15P12 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -120V, -15A, 200mR, DPAK, Through Hole Product overview: FQP15P12 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Through-Hole, -120V, -15A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, -120V, -15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP15P12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQP15P12-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP15P12-ND
Single FETs, MOSFETs FQP15P12-ND
P-Channel 120V 15A (Tc) 100W (Tc) Through Hole TO-220-3

P-Channel 120V 15A (Tc) 100W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP15P12 - 067420-FQP15P12 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP15P12
067420-FQP15P12
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP15P12 067420-FQP15P12
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067420-FQP15P12 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 120V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 200 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067420-FQP15P12
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 120V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 200 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FQP15P12
MOSFET FQP15P12
MOSFET 120V P-Channel QFET

MOSFET 120V P-Channel QFET

Buy Now Datasheet
MOSFET P-CH 120V 15A TO-220 - 598-FQP15P12 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 120V 15A TO-220
598-FQP15P12
MOSFET P-CH 120V 15A TO-220 598-FQP15P12
MOSFET P-CH 120V 15A TO-220

MOSFET P-CH 120V 15A TO-220

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP15P12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP15P12
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP15P12
MOSFET P-CH 120V 15A TO220-3

MOSFET P-CH 120V 15A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQP15P12 FQP15P12-ND 067420-FQP15P12 FQP15P12 598-FQP15P12 FQP15P12
Product Name P-Channel Through-Hole -120V -15A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP15P12 MOSFET MOSFET P-CH 120V 15A TO-220 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
PD 100000 milliwatts 100000 milliwatts 100000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3
V(BR)DSS 120 volts -120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
40V 195A MOSFET Transistor - 278-AUIRF2804L - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers