onsemi Single FETs, MOSFETs FQP12N60

Description
N-Channel 600V 10.5A (Tc) 180W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 600V 10.5A (Tc) 180W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP12N60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP12N60-ND
Single FETs, MOSFETs FQP12N60-ND
N-Channel 600V 10.5A (Tc) 180W (Tc) Through Hole TO-220-3

N-Channel 600V 10.5A (Tc) 180W (Tc) Through Hole TO-220-3

Buy Now Datasheet
FETs - Single - FQP12N60 - 1175418-FQP12N60 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FQP12N60
1175418-FQP12N60
FETs - Single - FQP12N60 1175418-FQP12N60
Manufacturer: ON Semiconductor Win Source Part Number: 1175418-FQP12N60 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 180W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 10.5A Rds On (Maximum) at Id, Vgs: 700mOhm at 5.3A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 54nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 1900pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175418-FQP12N60
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 180W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 10.5A
Rds On (Maximum) at Id, Vgs: 700mOhm at 5.3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 54nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1900pF at 25V

Buy Now
Singapore, Singapore
600V 10.5A TO-220 MOSFET Transistor
278-FQP12N60
600V 10.5A TO-220 MOSFET Transistor 278-FQP12N60
MOSFET N-CH 600V 10.5A TO-220 Product overview: FQP12N60 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP12N60 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 10.5A TO-220 Product overview: FQP12N60 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP12N60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP12N60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP12N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP12N60
MOSFET N-CH 600V 10.5A TO220-3

MOSFET N-CH 600V 10.5A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQP12N60-ND 1175418-FQP12N60 278-FQP12N60 FQP12N60
Product Name Single FETs, MOSFETs FETs - Single - FQP12N60 600V 10.5A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data