onsemi Single FETs, MOSFETs FQP11N50CF

Description
N-Channel 500V 11A (Tc) 195W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 500V 11A (Tc) 195W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP11N50CF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP11N50CF-ND
Single FETs, MOSFETs FQP11N50CF-ND
N-Channel 500V 11A (Tc) 195W (Tc) Through Hole TO-220-3

N-Channel 500V 11A (Tc) 195W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
500V 11A TO220 MOSFET Transistor
278-FQP11N50CF
500V 11A TO220 MOSFET Transistor 278-FQP11N50CF
MOSFET N-CH 500V 11A TO220-3 Product overview: FQP11N50CF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 11A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP11N50CF can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 11A TO220-3 Product overview: FQP11N50CF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 11A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP11N50CF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP11N50CF - 067417-FQP11N50CF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP11N50CF
067417-FQP11N50CF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP11N50CF 067417-FQP11N50CF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067417-FQP11N50CF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 195W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 2055pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 550 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067417-FQP11N50CF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 195W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 2055pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 550 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 500V 11A TO-220 - 598-FQP11N50CF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 11A TO-220
598-FQP11N50CF
MOSFET N-CH 500V 11A TO-220 598-FQP11N50CF
MOSFET N-CH 500V 11A TO-220

MOSFET N-CH 500V 11A TO-220

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP11N50CF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP11N50CF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP11N50CF
MOSFET N-CH 500V 11A TO220-3

MOSFET N-CH 500V 11A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQP11N50CF-ND 278-FQP11N50CF 067417-FQP11N50CF 598-FQP11N50CF FQP11N50CF
Product Name Single FETs, MOSFETs 500V 11A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP11N50CF MOSFET N-CH 500V 11A TO-220 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220-3 TO-220; TO-220-3
PD 195000 milliwatts 195000 milliwatts 195000 milliwatts
Unlock Full Specs
to access all available technical data