onsemi Single FETs, MOSFETs FQNL1N50BTA

Description
N-Channel 500V 270mA (Tc) 1.5W (Tc) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 500V 270mA (Tc) 1.5W (Tc) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQNL1N50BTA-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQNL1N50BTA-ND
Single FETs, MOSFETs FQNL1N50BTA-ND
N-Channel 500V 270mA (Tc) 1.5W (Tc) Through Hole TO-92-3

N-Channel 500V 270mA (Tc) 1.5W (Tc) Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 970585-FQNL1N50BTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
970585-FQNL1N50BTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 970585-FQNL1N50BTA
Win Source Part Number: 970585-FQNL1N50BTA Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: QFET® Package: Bulk Standard Package: 2,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 270mA (Tc) Rds On (Max) @ Id, Vgs: 9Ohm @ 135mA, 10V Vgs(th) (Max) @ Id: 3.7V @ 250µA Power Dissipation (Max): 1.5W (Tc) Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92-3 Gate Charge (Qg) (Max) @ Vgs: 5.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 150 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8541.29.0095 Mfr: Fairchild Semiconductor Other Names: 2156-FQNL1N50BTA-FST B,FAIFSCFQNL1N50BTA Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 970585-FQNL1N50BTA
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: QFET®
Package: Bulk
Standard Package: 2,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 270mA (Tc)
Rds On (Max) @ Id, Vgs: 9Ohm @ 135mA, 10V
Vgs(th) (Max) @ Id: 3.7V @ 250µA
Power Dissipation (Max): 1.5W (Tc)
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92-3
Gate Charge (Qg) (Max) @ Vgs: 5.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 150 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8541.29.0095
Mfr: Fairchild Semiconductor
Other Names: 2156-FQNL1N50BTA-FSTB,FAIFSCFQNL1N50BTA
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
500V 0.27A MOSFET Transistor
278-FQNL1N50BTA
500V 0.27A MOSFET Transistor 278-FQNL1N50BTA
MOSFET N-CH 500V 0.27A TO-92L Product overview: FQNL1N50BTA from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 0.27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQNL1N50BTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 0.27A TO-92L Product overview: FQNL1N50BTA from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 0.27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQNL1N50BTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 500V 0.27A TO-92L - 598-FQNL1N50BTA - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 0.27A TO-92L
598-FQNL1N50BTA
MOSFET N-CH 500V 0.27A TO-92L 598-FQNL1N50BTA
MOSFET N-CH 500V 0.27A TO-92L

MOSFET N-CH 500V 0.27A TO-92L

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQNL1N50BTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQNL1N50BTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQNL1N50BTA
MOSFET N-CH 500V 270MA TO92-3

MOSFET N-CH 500V 270MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQNL1N50BTA-ND 970585-FQNL1N50BTA 278-FQNL1N50BTA 598-FQNL1N50BTA FQNL1N50BTA
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 500V 0.27A MOSFET Transistor MOSFET N-CH 500V 0.27A TO-92L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data