The FQN1N60C is an N-channel enhancement mode power MOSFET designed for switched mode power supplies, active power factor correction, and electronic lamp ballasts. It is packaged in a TO-92 case with a maximum continuous drain current of 0.3 A at 25°C, a drain-source voltage rating of 600 V, and a maximum on-resistance of 11.5 Ω at 10 V gate-source voltage. The device has a low gate charge of 4.8 nC and is 100% avalanche tested with a single pulsed avalanche energy of 33 mJ. Thermal resistance from junction to lead is 50°C/W and junction to ambient is 140°C/W when mounted on a 3"x4.5" FR-4 PCB in still air. Operating and storage temperature range is from -55°C to +150°C.
FQN1N60 - N-Channel MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FQN1N60CTAG |
| Polarity | N-Channel |