onsemi Single FETs, MOSFETs FQL50N40

Description
N-Channel 400V 50A (Tc) 460W (Tc) Through Hole TO-264-3
Request a Quote Datasheet
Description
N-Channel 400V 50A (Tc) 460W (Tc) Through Hole TO-264-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQL50N40-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQL50N40-ND
Single FETs, MOSFETs FQL50N40-ND
N-Channel 400V 50A (Tc) 460W (Tc) Through Hole TO-264-3

N-Channel 400V 50A (Tc) 460W (Tc) Through Hole TO-264-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQL50N40 - 040346-FQL50N40 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQL50N40
040346-FQL50N40
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQL50N40 040346-FQL50N40
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040346-FQL50N40 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 460W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 210nC @ 10V Max Input Capacitance: 7500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 75 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040346-FQL50N40
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 460W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264
Dimension: TO-264-3, TO-264AA
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 210nC @ 10V
Max Input Capacitance: 7500pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 75 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
400V 50A MOSFET Transistor
278-FQL50N40
400V 50A MOSFET Transistor 278-FQL50N40
Trans MOSFET N-CH 400V 50A 3-Pin(3+Tab) TO-264 Rail Product overview: FQL50N40 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQL50N40 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 400V 50A 3-Pin(3+Tab) TO-264 Rail Product overview: FQL50N40 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQL50N40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQL50N40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQL50N40
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQL50N40
MOSFET N-CH 400V 50A TO264-3

MOSFET N-CH 400V 50A TO264-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQL50N40-ND 040346-FQL50N40 278-FQL50N40 FQL50N40
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQL50N40 400V 50A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-264-3, TO-264AA SOT3; TO-264 TO-264-3, TO-264AA
V(BR)DSS 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details