onsemi N-Channel 500V MOSFET Transistor FQL40N50F

Description
MOSFETs 500V N-Channel FRFET Product overview: FQL40N50F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQL40N50F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 500V N-Channel FRFET Product overview: FQL40N50F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQL40N50F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V MOSFET Transistor
2088-FQL40N50F
N-Channel 500V MOSFET Transistor 2088-FQL40N50F
MOSFETs 500V N-Channel FRFET Product overview: FQL40N50F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQL40N50F can be used for catalog matching and distributor lookup.

MOSFETs 500V N-Channel FRFET Product overview: FQL40N50F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQL40N50F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQL40N50F-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQL40N50F-ND
Single FETs, MOSFETs FQL40N50F-ND
N-Channel 500V 40A (Tc) 460W (Tc) Through Hole TO-264-3

N-Channel 500V 40A (Tc) 460W (Tc) Through Hole TO-264-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQL40N50F - 126243-FQL40N50F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQL40N50F
126243-FQL40N50F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQL40N50F 126243-FQL40N50F
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 126243-FQL40N50F Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 460W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 7500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 110 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 375

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 126243-FQL40N50F
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 460W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264
Dimension: TO-264-3, TO-264AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 200nC @ 10V
Max Input Capacitance: 7500pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 110 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 375

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V N-Channel FRFET

MOSFET 500V N-Channel FRFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQL40N50F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQL40N50F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQL40N50F
MOSFET N-CH 500V 40A TO264-3

MOSFET N-CH 500V 40A TO264-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FQL40N50F FQL40N50F-ND 126243-FQL40N50F FQL40N50F FQL40N50F
Product Name N-Channel 500V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQL40N50F MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0290 kS
PD 460 milliwatts 460000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - 64-2042-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
2 suppliers