onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI9N50TU FQI9N50TU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039812-FQI9N50TU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 147W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK (TO-262) Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1450pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 730 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039812-FQI9N50TU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 147W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK (TO-262) Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1450pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 730 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI9N50TU - 1039812-FQI9N50TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI9N50TU
1039812-FQI9N50TU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI9N50TU 1039812-FQI9N50TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039812-FQI9N50TU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 147W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK (TO-262) Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1450pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 730 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039812-FQI9N50TU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.13W (Ta), 147W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAK (TO-262)
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1450pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 730 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
500V 9A MOSFET Transistor
278-FQI9N50TU
500V 9A MOSFET Transistor 278-FQI9N50TU
MOSFET N-CH 500V 9A I2PAK Product overview: FQI9N50TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI9N50TU can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 9A I2PAK Product overview: FQI9N50TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI9N50TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 500V N-Channel QFET - 598-FQI9N50TU - Utmel Electronic Limited
Hong Kong, China
MOSFET 500V N-Channel QFET
598-FQI9N50TU
MOSFET 500V N-Channel QFET 598-FQI9N50TU
MOSFET 500V N-Channel QFET

MOSFET 500V N-Channel QFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQI9N50TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQI9N50TU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQI9N50TU
MOSFET N-CH 500V 9A I2PAK

MOSFET N-CH 500V 9A I2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1039812-FQI9N50TU 278-FQI9N50TU 598-FQI9N50TU FQI9N50TU
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI9N50TU 500V 9A MOSFET Transistor MOSFET 500V N-Channel QFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 500 volts
PD 3130 to 147000 milliwatts 3130 milliwatts 3130 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details