onsemi N-Channel 600V 4.5A 2.5 Ohm MOSFET Transistor FQI5N60CTU

Description
600V N-Channel MOSFET, 4.5A, 2.5 Ohm, I2PAK Product overview: FQI5N60CTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.5A, 2.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, 2.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI5N60CTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V N-Channel MOSFET, 4.5A, 2.5 Ohm, I2PAK Product overview: FQI5N60CTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.5A, 2.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, 2.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI5N60CTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 4.5A 2.5 Ohm MOSFET Transistor
278-FQI5N60CTU
N-Channel 600V 4.5A 2.5 Ohm MOSFET Transistor 278-FQI5N60CTU
600V N-Channel MOSFET, 4.5A, 2.5 Ohm, I2PAK Product overview: FQI5N60CTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.5A, 2.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, 2.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI5N60CTU can be used for catalog matching and distributor lookup.

600V N-Channel MOSFET, 4.5A, 2.5 Ohm, I2PAK Product overview: FQI5N60CTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4.5A, 2.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, 2.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI5N60CTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI5N60CTU - 1039806-FQI5N60CTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI5N60CTU
1039806-FQI5N60CTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI5N60CTU 1039806-FQI5N60CTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039806-FQI5N60CTU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 670pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 2.25A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039806-FQI5N60CTU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.13W (Ta), 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 670pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.5 Ohm @ 2.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FQI5N60CTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQI5N60CTU-ND
Single FETs, MOSFETs FQI5N60CTU-ND
N-Channel 600V 4.5A (Tc) 3.13W (Ta), 100W (Tc) Through Hole I2PAK (TO-262)

N-Channel 600V 4.5A (Tc) 3.13W (Ta), 100W (Tc) Through Hole I2PAK (TO-262)

Buy Now Datasheet
MOSFET 600V N-Channel Adv Q-FET C-Series - 598-FQI5N60CTU - Utmel Electronic Limited
Hong Kong, China
MOSFET 600V N-Channel Adv Q-FET C-Series
598-FQI5N60CTU
MOSFET 600V N-Channel Adv Q-FET C-Series 598-FQI5N60CTU
MOSFET 600V N-Channel Adv Q-FET C-Series

MOSFET 600V N-Channel Adv Q-FET C-Series

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V N-Channel Adv Q-FET C-Series

MOSFET 600V N-Channel Adv Q-FET C-Series

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQI5N60CTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQI5N60CTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQI5N60CTU
MOSFET N-CH 600V 4.5A I2PAK

MOSFET N-CH 600V 4.5A I2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQI5N60CTU 1039806-FQI5N60CTU FQI5N60CTU-ND 598-FQI5N60CTU FQI5N60CTU FQI5N60CTU
Product Name N-Channel 600V 4.5A 2.5 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI5N60CTU Single FETs, MOSFETs MOSFET 600V N-Channel Adv Q-FET C-Series MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 100000 milliwatts 3130 to 100000 milliwatts 3130 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 600 volts 600 volts
Package Type SOT3; I2PAK TO-262-3 Long Leads, I2PAK, TO-262AA TO-262-3 Long Leads, I2PAK, TO-262AA
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
40V 195A MOSFET Transistor - 278-AUIRFS8407 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 230000 milliwatts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details