onsemi Single FETs, MOSFETs FQI4N80TU

Description
N-Channel 800V 3.9A (Tc) 3.13W (Ta), 130W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet
Description
N-Channel 800V 3.9A (Tc) 3.13W (Ta), 130W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQI4N80TU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQI4N80TU-ND
Single FETs, MOSFETs FQI4N80TU-ND
N-Channel 800V 3.9A (Tc) 3.13W (Ta), 130W (Tc) Through Hole I2PAK (TO-262)

N-Channel 800V 3.9A (Tc) 3.13W (Ta), 130W (Tc) Through Hole I2PAK (TO-262)

Buy Now Datasheet
Singapore, Singapore
800V 3.9A MOSFET Transistor
278-FQI4N80TU
800V 3.9A MOSFET Transistor 278-FQI4N80TU
MOSFET N-CH 800V 3.9A I2PAK Product overview: FQI4N80TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI4N80TU can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 3.9A I2PAK Product overview: FQI4N80TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI4N80TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI4N80TU - 1175400-FQI4N80TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI4N80TU
1175400-FQI4N80TU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI4N80TU 1175400-FQI4N80TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175400-FQI4N80TU Series: QFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 3.9A (Tc) Family Name: FQI4N80 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: I2PAK Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 880pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 3.13W (Ta), 130W (Tc) Rds On (Maximum) @ Id, Vgs: 3.6 Ohm @ 1.95A, 10V Alternative Parts (Cross-Reference): STB5NA80-1; STB4NC80Z-1; IRFBE30L; Introduction Date: September 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175400-FQI4N80TU
Series: QFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 3.9A (Tc)
Family Name: FQI4N80
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: I2PAK
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 880pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 3.13W (Ta), 130W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.6 Ohm @ 1.95A, 10V
Alternative Parts (Cross-Reference): STB5NA80-1; STB4NC80Z-1; IRFBE30L;
Introduction Date: September 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQI4N80TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQI4N80TU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQI4N80TU
MOSFET N-CH 800V 3.9A I2PAK

MOSFET N-CH 800V 3.9A I2PAK

Supplier's Site
Transistor,mosfet,n-Channel,800V V(Br)Dss,3.9A I(D),to-262Aa Rohs Compliant Onsemi - 82C4155 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,mosfet,n-Channel,800V V(Br)Dss,3.9A I(D),to-262Aa Rohs Compliant Onsemi
82C4155
Transistor,mosfet,n-Channel,800V V(Br)Dss,3.9A I(D),to-262Aa Rohs Compliant Onsemi 82C4155
TRANSISTOR,MOSFET,N- CHANNEL,800V V(BR)DSS,3.9A I(D),TO-262AA ROHS COMPLIANT: YES

TRANSISTOR,MOSFET,N-CHANNEL,800V V(BR)DSS,3.9A I(D),TO-262AA ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 800V N-Channel QFET

MOSFET 800V N-Channel QFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQI4N80TU-ND 278-FQI4N80TU 1175400-FQI4N80TU FQI4N80TU 82C4155 FQI4N80TU
Product Name Single FETs, MOSFETs 800V 3.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI4N80TU Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor,mosfet,n-Channel,800V V(Br)Dss,3.9A I(D),to-262Aa Rohs Compliant Onsemi MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA Bulk SOT3 TO-262-3 Long Leads, I2PAK, TO-262AA TO-3
MOSFET Operating Mode Enhancement
Transconductance 0.0038 kS
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF9Z34N-INF - Acme Chip Technology Co., Limited
Specs
Package Type 620 pF @ 25 V
Packing Method Bulk; Bulk
View Details