onsemi Single FETs, MOSFETs FQI47P06TU

Description
P-Channel 60V 47A (Tc) 3.75W (Ta), 160W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet
Description
P-Channel 60V 47A (Tc) 3.75W (Ta), 160W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQI47P06TU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQI47P06TU-ND
Single FETs, MOSFETs FQI47P06TU-ND
P-Channel 60V 47A (Tc) 3.75W (Ta), 160W (Tc) Through Hole I2PAK (TO-262)

P-Channel 60V 47A (Tc) 3.75W (Ta), 160W (Tc) Through Hole I2PAK (TO-262)

Buy Now Datasheet
FETs - Single - FQI47P06TU - 802701-FQI47P06TU - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FQI47P06TU
802701-FQI47P06TU
FETs - Single - FQI47P06TU 802701-FQI47P06TU
Manufacturer: ON Semiconductor Win Source Part Number: 802701-FQI47P06TU Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60V Part Status: Obsolete (End Of Life) Supplier Device Package: I2PAK (TO-262) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Power Dissipation (Maximum): 3.75W , 160W (Tc) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 26mOhm at 23.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 3600pF at 25V Current - Continuous Drain (Id) at 25°C: 47A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±25V

Manufacturer: ON Semiconductor
Win Source Part Number: 802701-FQI47P06TU
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60V
Part Status: Obsolete (End Of Life)
Supplier Device Package: I2PAK (TO-262)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 3.75W , 160W (Tc)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 26mOhm at 23.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 3600pF at 25V
Current - Continuous Drain (Id) at 25°C: 47A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±25V

Buy Now
Singapore, Singapore
60V 47A MOSFET Transistor
278-FQI47P06TU
60V 47A MOSFET Transistor 278-FQI47P06TU
Trans MOSFET P-CH 60V 47A 3-Pin(3+Tab) I2PAK Rail Product overview: FQI47P06TU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI47P06TU can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 60V 47A 3-Pin(3+Tab) I2PAK Rail Product overview: FQI47P06TU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI47P06TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans MOSFET P-CH 60V 47A 3-Pin(3+Tab) I2PAK Rail - 598-FQI47P06TU - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 60V 47A 3-Pin(3+Tab) I2PAK Rail
598-FQI47P06TU
Trans MOSFET P-CH 60V 47A 3-Pin(3+Tab) I2PAK Rail 598-FQI47P06TU
Trans MOSFET P-CH 60V 47A 3-Pin(3+Tab) I2PAK Rail

Trans MOSFET P-CH 60V 47A 3-Pin(3+Tab) I2PAK Rail

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQI47P06TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQI47P06TU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQI47P06TU
MOSFET P-CH 60V 47A I2PAK

MOSFET P-CH 60V 47A I2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQI47P06TU-ND 802701-FQI47P06TU 278-FQI47P06TU 598-FQI47P06TU FQI47P06TU
Product Name Single FETs, MOSFETs FETs - Single - FQI47P06TU 60V 47A MOSFET Transistor Trans MOSFET P-CH 60V 47A 3-Pin(3+Tab) I2PAK Rail Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Unlock Full Specs
to access all available technical data