Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774740-FQI2N90TU
Series: QFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2.2A (Tc)
Part Status: Obsolete(EOL)
Family Name: FQI2N90
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: I2PAK
Channel Type Type: N
Drain Source Voltage: 900V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 15nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 500pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 3.13W (Ta), 85W (Tc)
Rds On (Maximum) @ Id, Vgs: 7.2 Ohm @ 1.1A, 10V
Alternative Parts (Cross-Reference): IRFBF20L; SiHFBF20L-E3; SiHFBF20L; IRFBF20LPBF;
Introduction Date: May 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
MOSFET N-CH 900V 2.2A I2PAK
Trans MOSFET N-CH 900V 2.2A 3-Pin(3+Tab) I2PAK Rail
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 774740-FQI2N90TU | FQI2N90TU | 598-FQI2N90TU |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI2N90TU | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Trans MOSFET N-CH 900V 2.2A 3-Pin(3+Tab) I2PAK Rail |
| PD | 3130 to 85000 milliwatts | 3130 milliwatts |