onsemi Single FETs, MOSFETs FQI13N50CTU

Description
N-Channel 500V 13A (Tc) 195W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet
Description
N-Channel 500V 13A (Tc) 195W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQI13N50CTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQI13N50CTU-ND
Single FETs, MOSFETs FQI13N50CTU-ND
N-Channel 500V 13A (Tc) 195W (Tc) Through Hole I2PAK (TO-262)

N-Channel 500V 13A (Tc) 195W (Tc) Through Hole I2PAK (TO-262)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI13N50CTU - 040339-FQI13N50CTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI13N50CTU
040339-FQI13N50CTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI13N50CTU 040339-FQI13N50CTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040339-FQI13N50CTU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 195W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 2055pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 480 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040339-FQI13N50CTU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 195W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 2055pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 480 mOhm @ 6.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-FQI13N50CTU
MOSFET Transistor 278-FQI13N50CTU
POWER FIELD-EFFECT TRANSISTOR, 1 Product overview: FQI13N50CTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI13N50CTU can be used for catalog matching and distributor lookup.

POWER FIELD-EFFECT TRANSISTOR, 1 Product overview: FQI13N50CTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI13N50CTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH/500V/13A/QFET

MOSFET N-CH/500V/13A/QFET

Buy Now Datasheet
MOSFET N-CH 500V 13A I2PAK - 598-FQI13N50CTU - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 13A I2PAK
598-FQI13N50CTU
MOSFET N-CH 500V 13A I2PAK 598-FQI13N50CTU
MOSFET N-CH 500V 13A I2PAK

MOSFET N-CH 500V 13A I2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQI13N50CTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQI13N50CTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQI13N50CTU
MOSFET N-CH 500V 13A I2PAK

MOSFET N-CH 500V 13A I2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQI13N50CTU-ND 040339-FQI13N50CTU 278-FQI13N50CTU FQI13N50CTU 598-FQI13N50CTU FQI13N50CTU
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI13N50CTU MOSFET Transistor MOSFET MOSFET N-CH 500V 13A I2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; I2PAK Bulk TO-262-3 Long Leads, I2PAK, TO-262AA
V(BR)DSS 500 volts 500 volts
PD 195000 milliwatts 195000 milliwatts 195000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data