onsemi N-Channel 500V MOSFET Transistor FQI13N50C

Description
500V N-Channel MOSFET Product overview: FQI13N50C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQI13N50C can be used for catalog matching and distributor lookup.
Request a Quote
Description
500V N-Channel MOSFET Product overview: FQI13N50C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQI13N50C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V MOSFET Transistor
285-FQI13N50C
N-Channel 500V MOSFET Transistor 285-FQI13N50C
500V N-Channel MOSFET Product overview: FQI13N50C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQI13N50C can be used for catalog matching and distributor lookup.

500V N-Channel MOSFET Product overview: FQI13N50C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQI13N50C can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI13N50C - 1175378-FQI13N50C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI13N50C
1175378-FQI13N50C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI13N50C 1175378-FQI13N50C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175378-FQI13N50C Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175378-FQI13N50C
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FQI13N50C 1175378-FQI13N50C
Product Name N-Channel 500V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI13N50C
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

OEM Souring - 1463556-TPS2814 - Win Source Electronics
Texas Instruments
Specs
Package Type SOT3
View Details
 - 1EDF5673KXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TFLGA-13
Packing Method Tape Reel; Tape & Reel
View Details
30 V, P-channel Trench MOSFET - BUK6Q21-30PJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts
IDSS -41000 milliamps
View Details
2 suppliers
QUAD/DUAL P-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1117PAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers