onsemi Single FETs, MOSFETs FQI13N06LTU

Description
N-Channel 60V 13.6A (Tc) 3.75W (Ta), 45W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet
Description
N-Channel 60V 13.6A (Tc) 3.75W (Ta), 45W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQI13N06LTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQI13N06LTU-ND
Single FETs, MOSFETs FQI13N06LTU-ND
N-Channel 60V 13.6A (Tc) 3.75W (Ta), 45W (Tc) Through Hole I2PAK (TO-262)

N-Channel 60V 13.6A (Tc) 3.75W (Ta), 45W (Tc) Through Hole I2PAK (TO-262)

Buy Now Datasheet
Singapore, Singapore
60V 13.6A MOSFET Transistor
278-FQI13N06LTU
60V 13.6A MOSFET Transistor 278-FQI13N06LTU
MOSFET N-CH 60V 13.6A I2PAK Product overview: FQI13N06LTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI13N06LTU can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 13.6A I2PAK Product overview: FQI13N06LTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI13N06LTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI13N06LTU - 1039789-FQI13N06LTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI13N06LTU
1039789-FQI13N06LTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI13N06LTU 1039789-FQI13N06LTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039789-FQI13N06LTU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 13.6A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 6.4nC @ 5V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 6.8A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039789-FQI13N06LTU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 13.6A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 6.4nC @ 5V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 110 mOhm @ 6.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQI13N06LTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQI13N06LTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQI13N06LTU
MOSFET N-CH 60V 13.6A I2PAK

MOSFET N-CH 60V 13.6A I2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQI13N06LTU-ND 278-FQI13N06LTU 1039789-FQI13N06LTU FQI13N06LTU
Product Name Single FETs, MOSFETs 60V 13.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI13N06LTU Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA Tube SOT3; I2PAK TO-262-3 Long Leads, I2PAK, TO-262AA
PD 3750 milliwatts 3750 to 45000 milliwatts
Unlock Full Specs
to access all available technical data