onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI12P20TU FQI12P20TU

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059682-FQI12P20TU Power Dissipation: 3.13 W Rise Time: 195 ns Fall Time: 60 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 11.5 A Drain to Source Breakdown Voltage: -200 V Turn-Off Delay Time: 40 ns Drain to Source Resistance: 470 mΩ Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059682-FQI12P20TU Power Dissipation: 3.13 W Rise Time: 195 ns Fall Time: 60 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 11.5 A Drain to Source Breakdown Voltage: -200 V Turn-Off Delay Time: 40 ns Drain to Source Resistance: 470 mΩ Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI12P20TU - 1059682-FQI12P20TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI12P20TU
1059682-FQI12P20TU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI12P20TU 1059682-FQI12P20TU
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059682-FQI12P20TU Power Dissipation: 3.13 W Rise Time: 195 ns Fall Time: 60 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 11.5 A Drain to Source Breakdown Voltage: -200 V Turn-Off Delay Time: 40 ns Drain to Source Resistance: 470 mΩ Gate to Source Voltage (Vgs): 30 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059682-FQI12P20TU
Power Dissipation: 3.13 W
Rise Time: 195 ns
Fall Time: 60 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 11.5 A
Drain to Source Breakdown Voltage: -200 V
Turn-Off Delay Time: 40 ns
Drain to Source Resistance: 470 mΩ
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1059682-FQI12P20TU
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI12P20TU
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
7 suppliers
Single FETs, MOSFETs - 64-9144TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric ST
View Details
2 suppliers
Bipolar Transistors - 1219949 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details