onsemi 600V 10.5A MOSFET Transistor FQI12N60TU

Description
MOSFET N-CH 600V 10.5A I2PAK Product overview: FQI12N60TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI12N60TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 10.5A I2PAK Product overview: FQI12N60TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI12N60TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 10.5A MOSFET Transistor
278-FQI12N60TU
600V 10.5A MOSFET Transistor 278-FQI12N60TU
MOSFET N-CH 600V 10.5A I2PAK Product overview: FQI12N60TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI12N60TU can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 10.5A I2PAK Product overview: FQI12N60TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI12N60TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQI12N60TU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQI12N60TU-ND
Single FETs, MOSFETs FQI12N60TU-ND
N-Channel 600V 10.5A (Tc) 3.13W (Ta), 180W (Tc) Through Hole I2PAK (TO-262)

N-Channel 600V 10.5A (Tc) 3.13W (Ta), 180W (Tc) Through Hole I2PAK (TO-262)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI12N60TU - 774737-FQI12N60TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI12N60TU
774737-FQI12N60TU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI12N60TU 774737-FQI12N60TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774737-FQI12N60TU Series: QFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 10.5A (Tc) Part Status: Obsolete(EOL) Family Name: FQI12N60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: I2PAK Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 54nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1900pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 3.13W (Ta), 180W (Tc) Rds On (Maximum) @ Id, Vgs: 700 mOhm @ 5.3A, 10V Alternative Parts (Cross-Reference): SPI08N50C3XK; STI10N62K3; STB9NB60-1; SPI08N50C3; Introduction Date: May 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774737-FQI12N60TU
Series: QFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 10.5A (Tc)
Part Status: Obsolete(EOL)
Family Name: FQI12N60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: I2PAK
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 54nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1900pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 3.13W (Ta), 180W (Tc)
Rds On (Maximum) @ Id, Vgs: 700 mOhm @ 5.3A, 10V
Alternative Parts (Cross-Reference): SPI08N50C3XK; STI10N62K3; STB9NB60-1; SPI08N50C3;
Introduction Date: May 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFET N-CH 600V 10.5A I2PAK - 598-FQI12N60TU - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 10.5A I2PAK
598-FQI12N60TU
MOSFET N-CH 600V 10.5A I2PAK 598-FQI12N60TU
MOSFET N-CH 600V 10.5A I2PAK

MOSFET N-CH 600V 10.5A I2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQI12N60TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQI12N60TU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQI12N60TU
MOSFET N-CH 600V 10.5A I2PAK

MOSFET N-CH 600V 10.5A I2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQI12N60TU FQI12N60TU-ND 774737-FQI12N60TU 598-FQI12N60TU FQI12N60TU
Product Name 600V 10.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI12N60TU MOSFET N-CH 600V 10.5A I2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3130 milliwatts 3130 to 180000 milliwatts 3130 milliwatts
Unlock Full Specs
to access all available technical data