onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI12N60CTU FQI12N60CTU

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919284-FQI12N60CTU Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 12A (Tc) 3.13W (Ta), 225W (Tc) Through Hole I2PAK (TO-262) Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: FQI1 Categories: Discrete Semiconductor Products Case / Package: I2PAK (TO-262) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919284-FQI12N60CTU Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 12A (Tc) 3.13W (Ta), 225W (Tc) Through Hole I2PAK (TO-262) Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: FQI1 Categories: Discrete Semiconductor Products Case / Package: I2PAK (TO-262) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI12N60CTU - 919284-FQI12N60CTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI12N60CTU
919284-FQI12N60CTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI12N60CTU 919284-FQI12N60CTU
Manufacturer: ON Semiconductor Win Source Part Number: 919284-FQI12N60CTU Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 12A (Tc) 3.13W (Ta), 225W (Tc) Through Hole I2PAK (TO-262) Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: FQI1 Categories: Discrete Semiconductor Products Case / Package: I2PAK (TO-262) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 919284-FQI12N60CTU
Series: QFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 12A (Tc) 3.13W (Ta), 225W (Tc) Through Hole I2PAK (TO-262)
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: FQI1
Categories: Discrete Semiconductor Products
Case / Package: I2PAK (TO-262)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQI12N60CTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQI12N60CTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQI12N60CTU
MOSFET N-CH 600V 12A I2PAK

MOSFET N-CH 600V 12A I2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 919284-FQI12N60CTU FQI12N60CTU
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI12N60CTU Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 196925428 - Radwell International
Infineon Technologies AG
View Details
RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details