onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI11P06TU FQI11P06TU

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919283-FQI11P06TU Series: QFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 60 V 11.4A (Tc) 3.13W (Ta), 53W (Tc) Through Hole I2PAK (TO-262) Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: FQI1 Categories: Discrete Semiconductor Products Case / Package: I2PAK (TO-262) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919283-FQI11P06TU Series: QFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 60 V 11.4A (Tc) 3.13W (Ta), 53W (Tc) Through Hole I2PAK (TO-262) Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: FQI1 Categories: Discrete Semiconductor Products Case / Package: I2PAK (TO-262) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI11P06TU - 919283-FQI11P06TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI11P06TU
919283-FQI11P06TU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI11P06TU 919283-FQI11P06TU
Manufacturer: ON Semiconductor Win Source Part Number: 919283-FQI11P06TU Series: QFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 60 V 11.4A (Tc) 3.13W (Ta), 53W (Tc) Through Hole I2PAK (TO-262) Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: FQI1 Categories: Discrete Semiconductor Products Case / Package: I2PAK (TO-262) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 919283-FQI11P06TU
Series: QFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 60 V 11.4A (Tc) 3.13W (Ta), 53W (Tc) Through Hole I2PAK (TO-262)
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: FQI1
Categories: Discrete Semiconductor Products
Case / Package: I2PAK (TO-262)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
MOSFET P-CH 60V 11.4A I2PAK - 598-FQI11P06TU - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 60V 11.4A I2PAK
598-FQI11P06TU
MOSFET P-CH 60V 11.4A I2PAK 598-FQI11P06TU
MOSFET P-CH 60V 11.4A I2PAK

MOSFET P-CH 60V 11.4A I2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQI11P06TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQI11P06TU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQI11P06TU
MOSFET P-CH 60V 11.4A I2PAK

MOSFET P-CH 60V 11.4A I2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 919283-FQI11P06TU 598-FQI11P06TU FQI11P06TU
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI11P06TU MOSFET P-CH 60V 11.4A I2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF1404-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers