onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FQH90N15

Description
Win Source Part Number: 1184804-FQH90N15 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: QFET® Package: Tube Standard Package: 450 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 18mOhm @ 45A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 375W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 285 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8700 pF @ 25 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FQH9 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote
Description
Win Source Part Number: 1184804-FQH90N15 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: QFET® Package: Tube Standard Package: 450 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 18mOhm @ 45A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 375W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 285 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8700 pF @ 25 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FQH9 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1184804-FQH90N15 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1184804-FQH90N15
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1184804-FQH90N15
Win Source Part Number: 1184804-FQH90N15 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: QFET® Package: Tube Standard Package: 450 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 18mOhm @ 45A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 375W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 285 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8700 pF @ 25 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FQH9 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1184804-FQH90N15
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: QFET®
Package: Tube
Standard Package: 450
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Rds On (Max) @ Id, Vgs: 18mOhm @ 45A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 375W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 285 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8700 pF @ 25 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: FQH9
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQH90N15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQH90N15
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQH90N15
MOSFET N-CH 150V 90A TO247-3

MOSFET N-CH 150V 90A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1184804-FQH90N15 FQH90N15
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details