onsemi N-Channel 250V 7.4A DPAK MOSFET Transistor FQD9N25TM

Description
N-Channel MOSFET, 250V, 7.4A, 420mR, DPAK, SM Product overview: FQD9N25TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 7.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 7.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD9N25TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 250V, 7.4A, 420mR, DPAK, SM Product overview: FQD9N25TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 7.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 7.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD9N25TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 250V 7.4A DPAK MOSFET Transistor
278-FQD9N25TM
N-Channel 250V 7.4A DPAK MOSFET Transistor 278-FQD9N25TM
N-Channel MOSFET, 250V, 7.4A, 420mR, DPAK, SM Product overview: FQD9N25TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 7.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 7.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD9N25TM can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 250V, 7.4A, 420mR, DPAK, SM Product overview: FQD9N25TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 7.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 7.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD9N25TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD9N25TM - 016446-FQD9N25TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD9N25TM
016446-FQD9N25TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD9N25TM 016446-FQD9N25TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016446-FQD9N25TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 55W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 7.4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 700pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 420 mOhm @ 3.7A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016446-FQD9N25TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 55W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 7.4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 700pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 420 mOhm @ 3.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - FQD9N25TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD9N25TMTR-ND
Single FETs, MOSFETs FQD9N25TMTR-ND
N-Channel 250V 7.4A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA

N-Channel 250V 7.4A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD9N25TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQD9N25TM
Single FETs, MOSFETs FQD9N25TM
MOSFET N-CH 250V 7.4A DPAK

MOSFET N-CH 250V 7.4A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 250V, 7.4A, To-252Aa-3; Channel Type Onsemi - 31Y1532 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 7.4A, To-252Aa-3; Channel Type Onsemi
31Y1532
Mosfet, N-Ch, 250V, 7.4A, To-252Aa-3; Channel Type Onsemi 31Y1532
MOSFET, N-CH, 250V, 7.4A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:7.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 250V, 7.4A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:7.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD9N25TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD9N25TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD9N25TM
MOSFET N-CH 250V 7.4A DPAK

MOSFET N-CH 250V 7.4A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 250V N-Channel QFET

MOSFET 250V N-Channel QFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FQD9N25TM 016446-FQD9N25TM FQD9N25TMTR-ND FQD9N25TM 31Y1532 FQD9N25TM FQD9N25TM
Product Name N-Channel 250V 7.4A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD9N25TM Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 250V, 7.4A, To-252Aa-3; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 2500 milliwatts 2500 to 55000 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 250 volts 250 volts
Unlock Full Specs
to access all available technical data