onsemi Single FETs, MOSFETs FQD9N25TM-F080

Description
N-Channel 250V 7.4A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 250V 7.4A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQD9N25TM-F080TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD9N25TM-F080TR-ND
Single FETs, MOSFETs FQD9N25TM-F080TR-ND
N-Channel 250V 7.4A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA

N-Channel 250V 7.4A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Trans MOS N-Ch 250V 7.4A 3-Pin 2+Tab

MOSFET Trans MOS N-Ch 250V 7.4A 3-Pin 2+Tab

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD9N25TM-F080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD9N25TM-F080
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD9N25TM-F080
MOSFET N-CH 250V 7.4A DPAK

MOSFET N-CH 250V 7.4A DPAK

Supplier's Site
Mosfet, N-Ch, 250V, 7.4A, To-252; Channel Type Onsemi - 48AC1183 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 7.4A, To-252; Channel Type Onsemi
48AC1183
Mosfet, N-Ch, 250V, 7.4A, To-252; Channel Type Onsemi 48AC1183
MOSFET, N-CH, 250V, 7.4A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:7.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 250V, 7.4A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:7.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQD9N25TM-F080TR-ND FQD9N25TM-F080 FQD9N25TM-F080 48AC1183
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 250V, 7.4A, To-252; Channel Type Onsemi
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details