onsemi P-Channel 100V MOSFET Transistor FQD8P10TM

Description
MOSFETs 100V P-Channel QFET Product overview: FQD8P10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD8P10TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 100V P-Channel QFET Product overview: FQD8P10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD8P10TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 100V MOSFET Transistor
2088-FQD8P10TM
P-Channel 100V MOSFET Transistor 2088-FQD8P10TM
MOSFETs 100V P-Channel QFET Product overview: FQD8P10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD8P10TM can be used for catalog matching and distributor lookup.

MOSFETs 100V P-Channel QFET Product overview: FQD8P10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD8P10TM can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6711043 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711043
MOSFETs 6711043
MOSFET P-Channel 100V 6.6A DPAK

MOSFET P-Channel 100V 6.6A DPAK

Supplier's Site
MOSFETs - 6711043P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711043P
MOSFETs 6711043P
MOSFET P-Channel 100V 6.6A DPAK

MOSFET P-Channel 100V 6.6A DPAK

Supplier's Site
MOSFETs - 1662629 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662629
MOSFETs 1662629
MOSFET P-Channel 100V 6.6A DPAK

MOSFET P-Channel 100V 6.6A DPAK

Supplier's Site
Single FETs, MOSFETs - FQD8P10TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD8P10TMDKR-ND
Single FETs, MOSFETs FQD8P10TMDKR-ND
P-Channel 100V 6.6A (Tc) 2.5W (Ta), 44W (Tc) Surface Mount TO-252AA

P-Channel 100V 6.6A (Tc) 2.5W (Ta), 44W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD8P10TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD8P10TMCT-ND
Single FETs, MOSFETs FQD8P10TMCT-ND
P-Channel 100V 6.6A (Tc) 2.5W (Ta), 44W (Tc) Surface Mount TO-252AA

P-Channel 100V 6.6A (Tc) 2.5W (Ta), 44W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD8P10TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD8P10TMTR-ND
Single FETs, MOSFETs FQD8P10TMTR-ND
P-Channel 100V 6.6A (Tc) 2.5W (Ta), 44W (Tc) Surface Mount TO-252AA

P-Channel 100V 6.6A (Tc) 2.5W (Ta), 44W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD8P10TM - 016445-FQD8P10TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD8P10TM
016445-FQD8P10TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD8P10TM 016445-FQD8P10TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016445-FQD8P10TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 44W (Tc) Family Name: FQD8P10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 6.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 470pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 530 mOhm @ 3.3A, 10V Alternative Parts (Cross-Reference): IRFR9120TRPBF; IRFR9120TRLPBF; IRFR9120TRL; Introduction Date: August 01, 2000 ECCN: EAR99 Country of Origin: China\Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016445-FQD8P10TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 44W (Tc)
Family Name: FQD8P10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 6.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 470pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 530 mOhm @ 3.3A, 10V
Alternative Parts (Cross-Reference): IRFR9120TRPBF; IRFR9120TRLPBF; IRFR9120TRL;
Introduction Date: August 01, 2000
ECCN: EAR99
Country of Origin: China\Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Mosfet, P-Ch, -100V, -6.6A, To-252Aa-3; Channel Type Onsemi - 31Y1531 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -100V, -6.6A, To-252Aa-3; Channel Type Onsemi
31Y1531
Mosfet, P-Ch, -100V, -6.6A, To-252Aa-3; Channel Type Onsemi 31Y1531
MOSFET, P-CH, -100V, -6.6A, TO-252AA-3; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:6.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, -100V, -6.6A, TO-252AA-3; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:6.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FQD8P10TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQD8P10TM
Single FETs, MOSFETs FQD8P10TM
MOSFET P-CH 100V 6.6A DPAK

MOSFET P-CH 100V 6.6A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD8P10TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD8P10TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD8P10TM
MOSFET P-CH 100V 6.6A DPAK

MOSFET P-CH 100V 6.6A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FQD8P10TM 6711043 6711043P FQD8P10TMDKR-ND 016445-FQD8P10TM 31Y1531 FQD8P10TM FQD8P10TM
Product Name P-Channel 100V MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD8P10TM Mosfet, P-Ch, -100V, -6.6A, To-252Aa-3; Channel Type Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0041 kS
PD 2.5 milliwatts 2500 to 44000 milliwatts 2500 milliwatts
Package Type Reel TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details