onsemi P-Channel 200V MOSFET Transistor FQD7P20TM

Description
MOSFETs 200V P-Channel QFET Product overview: FQD7P20TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD7P20TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 200V P-Channel QFET Product overview: FQD7P20TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD7P20TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 200V MOSFET Transistor
2088-FQD7P20TM
P-Channel 200V MOSFET Transistor 2088-FQD7P20TM
MOSFETs 200V P-Channel QFET Product overview: FQD7P20TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD7P20TM can be used for catalog matching and distributor lookup.

MOSFETs 200V P-Channel QFET Product overview: FQD7P20TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD7P20TM can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FQD7P20TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD7P20TMCT-ND
Single FETs, MOSFETs FQD7P20TMCT-ND
P-Channel 200V 5.7A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA

P-Channel 200V 5.7A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD7P20TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD7P20TMDKR-ND
Single FETs, MOSFETs FQD7P20TMDKR-ND
P-Channel 200V 5.7A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA

P-Channel 200V 5.7A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD7P20TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD7P20TMTR-ND
Single FETs, MOSFETs FQD7P20TMTR-ND
P-Channel 200V 5.7A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA

P-Channel 200V 5.7A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
MOSFETs - 6711034 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711034
MOSFETs 6711034
MOSFET P-Channel 200V 5.7A DPAK

MOSFET P-Channel 200V 5.7A DPAK

Supplier's Site
MOSFETs - 6711034P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711034P
MOSFETs 6711034P
MOSFET P-Channel 200V 5.7A DPAK

MOSFET P-Channel 200V 5.7A DPAK

Supplier's Site
MOSFETs - 8644948 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8644948
MOSFETs 8644948
MOSFET P-Channel 200V 5.7A DPAK

MOSFET P-Channel 200V 5.7A DPAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7P20TM - 067412-FQD7P20TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7P20TM
067412-FQD7P20TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7P20TM 067412-FQD7P20TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067412-FQD7P20TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 55W (Tc) Family Name: FQD7P20 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 5.7A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 770pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 690 mOhm @ 2.85A, 10V Alternative Parts (Cross-Reference): 7P20G-TN3-R; 7P20L-TN3-R; 2SJ338(TE16R1,NQ); 2SJ338; Introduction Date: April 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067412-FQD7P20TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 55W (Tc)
Family Name: FQD7P20
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 5.7A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 770pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 690 mOhm @ 2.85A, 10V
Alternative Parts (Cross-Reference): 7P20G-TN3-R; 7P20L-TN3-R; 2SJ338(TE16R1,NQ); 2SJ338;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD7P20TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD7P20TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD7P20TM
MOSFET P-CH 200V 5.7A DPAK

MOSFET P-CH 200V 5.7A DPAK

Supplier's Site
P Channel Mosfet, -200V 5.7Ma D-Pak; Channel Type Onsemi - 15R4038 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -200V 5.7Ma D-Pak; Channel Type Onsemi
15R4038
P Channel Mosfet, -200V 5.7Ma D-Pak; Channel Type Onsemi 15R4038
P CHANNEL MOSFET, -200V 5.7mA D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:5.7mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

P CHANNEL MOSFET, -200V 5.7mA D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:5.7mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, -200V, -5.7A, To-252-3; Transistor Polarity Onsemi - 84Y5843 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, -200V, -5.7A, To-252-3; Transistor Polarity Onsemi
84Y5843
Mosfet, N-Ch, -200V, -5.7A, To-252-3; Transistor Polarity Onsemi 84Y5843
MOSFET, N-CH, -200V, -5.7A, TO-252-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-5.7A; Drain Source Voltage Vds:-200V; On Resistance Rds(on):0.54ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-5V; Power RoHS Compliant: Yes

MOSFET, N-CH, -200V, -5.7A, TO-252-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-5.7A; Drain Source Voltage Vds:-200V; On Resistance Rds(on):0.54ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -200V 5.7Ma D-Pak; Channel Type Onsemi - 82C4088 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -200V 5.7Ma D-Pak; Channel Type Onsemi
82C4088
P Channel Mosfet, -200V 5.7Ma D-Pak; Channel Type Onsemi 82C4088
P CHANNEL MOSFET, -200V 5.7mA D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:5.7mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

P CHANNEL MOSFET, -200V 5.7mA D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:5.7mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 200V P-Channel QFET

MOSFET 200V P-Channel QFET

Buy Now Datasheet
Single FETs, MOSFETs - FQD7P20TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQD7P20TM
Single FETs, MOSFETs FQD7P20TM
MOSFET P-CH 200V 5.7A DPAK

MOSFET P-CH 200V 5.7A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FQD7P20TM FQD7P20TMCT-ND 6711034 6711034P 067412-FQD7P20TM FQD7P20TM 15R4038 84Y5843 FQD7P20TM FQD7P20TM
Product Name P-Channel 200V MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7P20TM Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -200V 5.7Ma D-Pak; Channel Type Onsemi Mosfet, N-Ch, -200V, -5.7A, To-252-3; Transistor Polarity Onsemi MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0037 kS
PD 2.5 milliwatts 2500 to 55000 milliwatts 2500 milliwatts
Package Type Reel TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-Pak 25 nC @ 10 V TO-3 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UJ3C065080T3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
IDSS 31000 milliamps
View Details
4 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
100V 36A MOSFET Transistor - 278-AUIRF540ZS - ERSAELECTRONICS PTE. LTD.
Specs
PD 92000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers