onsemi Single FETs, MOSFETs FQD7N30TF

Description
N-Channel 300V 5.5A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 300V 5.5A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQD7N30TF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD7N30TF-ND
Single FETs, MOSFETs FQD7N30TF-ND
N-Channel 300V 5.5A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

N-Channel 300V 5.5A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
300V 5.5A DPAK MOSFET Transistor
278-FQD7N30TF
300V 5.5A DPAK MOSFET Transistor 278-FQD7N30TF
MOSFET N-CH 300V 5.5A DPAK Product overview: FQD7N30TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 5.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 5.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD7N30TF can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 5.5A DPAK Product overview: FQD7N30TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 5.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 5.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD7N30TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N30TF - 1039775-FQD7N30TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N30TF
1039775-FQD7N30TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N30TF 1039775-FQD7N30TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039775-FQD7N30TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 5.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 610pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 700 mOhm @ 2.75A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039775-FQD7N30TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 5.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 610pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 700 mOhm @ 2.75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD7N30TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD7N30TF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD7N30TF
MOSFET N-CH 300V 5.5A DPAK

MOSFET N-CH 300V 5.5A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQD7N30TF-ND 278-FQD7N30TF 1039775-FQD7N30TF FQD7N30TF
Product Name Single FETs, MOSFETs 300V 5.5A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N30TF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 50000 milliwatts 2500 to 50000 milliwatts
Unlock Full Specs
to access all available technical data