N-Channel 200V 5.5A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA
N-Channel 200V 5.5A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA
N-Channel 200V 5.5A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067410-FQD7N20LTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 5.5A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 9nC @ 5V
Max Input Capacitance: 500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 750 mOhm @ 2.75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFETs N-Channel QFET MOSFET 200V, 5.5A, 750mO Product overview: FQD7N20LTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD7N20LTM can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 5.5A DPAK
MOSFET, N-CH, 200V, 5.5A, 150DEG C, 45W ROHS COMPLIANT: YES
MOSFET N-CH 200V 5.5A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FQD7N20LTMCT-ND | 067410-FQD7N20LTM | 2088-FQD7N20LTM | FQD7N20LTM | FQD7N20LTM | 54AH8755 | FQD7N20LTM |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N20LTM | N-Channel 200V 5.5A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 200V, 5.5A, 150Deg C, 45W Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-Pak | Reel | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | Surface Mount | |
| V(BR)DSS | 200 volts | 200 volts | |||||
| PD | 2500 to 45000 milliwatts | 2.5 milliwatts | 2500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |