onsemi Single FETs, MOSFETs FQD7N20LTF

Description
N-Channel 200V 5.5A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 200V 5.5A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQD7N20LTF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD7N20LTF-ND
Single FETs, MOSFETs FQD7N20LTF-ND
N-Channel 200V 5.5A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA

N-Channel 200V 5.5A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
200V 5.5A DPAK MOSFET Transistor
278-FQD7N20LTF
200V 5.5A DPAK MOSFET Transistor 278-FQD7N20LTF
MOSFET N-CH 200V 5.5A DPAK Product overview: FQD7N20LTF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD7N20LTF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 5.5A DPAK Product overview: FQD7N20LTF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD7N20LTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N20LTF - 204292-FQD7N20LTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N20LTF
204292-FQD7N20LTF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N20LTF 204292-FQD7N20LTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204292-FQD7N20LTF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 5.5A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 9nC @ 5V Max Input Capacitance: 500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 750 mOhm @ 2.75A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204292-FQD7N20LTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 5.5A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 9nC @ 5V
Max Input Capacitance: 500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 750 mOhm @ 2.75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD7N20LTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD7N20LTF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD7N20LTF
MOSFET N-CH 200V 5.5A DPAK

MOSFET N-CH 200V 5.5A DPAK

Supplier's Site
Single FETs, MOSFETs - FQD7N20LTF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQD7N20LTF
Single FETs, MOSFETs FQD7N20LTF
MOSFET N-CH 200V 5.5A DPAK

MOSFET N-CH 200V 5.5A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQD7N20LTF-ND 278-FQD7N20LTF 204292-FQD7N20LTF FQD7N20LTF FQD7N20LTF
Product Name Single FETs, MOSFETs 200V 5.5A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N20LTF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 45000 milliwatts 2500 to 45000 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details